OKW Enclosures, Inc. Illuminated Tuning Knobs STAR-KNOBS

Description
Modern illuminated tuning knobs Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the equipment. innovative design for flush fitting or surface mounting the flush-fitting version represents an attractive transition between the knob and the front of the device; the knob can be illuminated, that is, a ring lights up between the recess and the knob cover with the surface-mounted version, the knob design makes a great impression thanks to the slight inclination of the body towards the inner axis, thus allowing ergonomically comfortable operation; the knob is mounted on an approx. 3 mm high ring, which can be illuminated if required illumination possible with modern, energy-saving SMD LED technology for power supply units with 5 V: either white backlight for the colors diamond, ruby, emerald and sapphire or RGB backlight for individual colors as accessory
Request a Quote Datasheet
Description
Modern illuminated tuning knobs Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the equipment. innovative design for flush fitting or surface mounting the flush-fitting version represents an attractive transition between the knob and the front of the device; the knob can be illuminated, that is, a ring lights up between the recess and the knob cover with the surface-mounted version, the knob design makes a great impression thanks to the slight inclination of the body towards the inner axis, thus allowing ergonomically comfortable operation; the knob is mounted on an approx. 3 mm high ring, which can be illuminated if required illumination possible with modern, energy-saving SMD LED technology for power supply units with 5 V: either white backlight for the colors diamond, ruby, emerald and sapphire or RGB backlight for individual colors as accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Bridgeville, PA, USA
Illuminated Tuning Knobs
STAR-KNOBS
Illuminated Tuning Knobs STAR-KNOBS
Modern illuminated tuning knobs Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the equipment. innovative design for flush fitting or surface mounting the flush-fitting version represents an attractive transition between the knob and the front of the device; the knob can be illuminated, that is, a ring lights up between the recess and the knob cover with the surface-mounted version, the knob design makes a great impression thanks to the slight inclination of the body towards the inner axis, thus allowing ergonomically comfortable operation; the knob is mounted on an approx. 3 mm high ring, which can be illuminated if required illumination possible with modern, energy-saving SMD LED technology for power supply units with 5 V: either white backlight for the colors diamond, ruby, emerald and sapphire or RGB backlight for individual colors as accessory

Modern illuminated tuning knobs

Our STAR-KNOBS are designed for menu driven interfaces, click rotation and click push-in for ‘OK’. This reduces the number of knobs and controls required on the front panel. The illumination is a visual highlight and enhances user operation of the equipment.

  • innovative design for flush fitting or surface mounting
  • the flush-fitting version represents an attractive transition between the knob and the front of the device; the knob can be illuminated, that is, a ring lights up between the recess and the knob cover
  • with the surface-mounted version, the knob design makes a great impression thanks to the slight inclination of the body towards the inner axis, thus allowing ergonomically comfortable operation; the knob is mounted on an approx. 3 mm high ring, which can be illuminated if required
  • illumination possible with modern, energy-saving SMD LED technology for power supply units with 5 V: either white backlight for the colors diamond, ruby, emerald and sapphire or RGB backlight for individual colors as accessory
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Knobs (industrial)
Product Number STAR-KNOBS
Product Name Illuminated Tuning Knobs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
Material Description Plastic with brass collet
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details