Essen Magnetics Pty Ltd Lifting Magnet

Description
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into vertical storage racks Lift steel plate from vertical storage racks to horizontal machining centers or cutting tables Lift steel plate, rounds or billets into place for equipment/machinery manufacturing Individually Tested Each magnet is individually tested before goes out, including a certificate of the capacity. Machinery Directive Each permanent lifting magnet meets the requirements of the Machinery Directive of European Parliament and European Council 2006/42/EC Annex-VII. 3.5 Times Rated Each permanent lifting magnets is 3.5 times rated capacity factor of safety and meets ASME B30.20 SAFETY STANDARDS
Request a Quote Datasheet
Description
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into vertical storage racks Lift steel plate from vertical storage racks to horizontal machining centers or cutting tables Lift steel plate, rounds or billets into place for equipment/machinery manufacturing Individually Tested Each magnet is individually tested before goes out, including a certificate of the capacity. Machinery Directive Each permanent lifting magnet meets the requirements of the Machinery Directive of European Parliament and European Council 2006/42/EC Annex-VII. 3.5 Times Rated Each permanent lifting magnets is 3.5 times rated capacity factor of safety and meets ASME B30.20 SAFETY STANDARDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Magnet -  - Essen Magnetics Pty Ltd
Ningbo, China
Lifting Magnet
Lifting Magnet
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into vertical storage racks Lift steel plate from vertical storage racks to horizontal machining centers or cutting tables Lift steel plate, rounds or billets into place for equipment/machinery manufacturing Individually Tested Each magnet is individually tested before goes out, including a certificate of the capacity. Machinery Directive Each permanent lifting magnet meets the requirements of the Machinery Directive of European Parliament and European Council 2006/42/EC Annex-VII. 3.5 Times Rated Each permanent lifting magnets is 3.5 times rated capacity factor of safety and meets ASME B30.20 SAFETY STANDARDS

These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures.

Applications:

  • Load steel plate into vertical storage racks
  • Lift steel plate from vertical storage racks to horizontal machining centers or cutting tables
  • Lift steel plate, rounds or billets into place for equipment/machinery manufacturing

Individually Tested

Each magnet is individually tested before goes out, including a certificate of the capacity.

Machinery Directive

Each permanent lifting magnet meets the requirements of the Machinery Directive of European Parliament and European Council 2006/42/EC Annex-VII.

3.5 Times Rated

Each permanent lifting magnets is 3.5 times rated capacity factor of safety and meets ASME B30.20 SAFETY STANDARDS

Supplier's Site Datasheet

Technical Specifications

  Essen Magnetics Pty Ltd
Product Category Industrial Magnets
Product Name Lifting Magnet
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material Neodymium Iron Boron
Operating Temperature 176 F (80 C)
Holding Force 772 to 23152 lbs (350 to 10500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Rare Earth Magnet - NdFeB - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Neodymium Iron Boron
Manufacturing Method Sintering or Bonding
View Details
Soft Magnet -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Soft Magnets
View Details
SmCo Magnet - SmCo - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials; Rare-Earth Magnet
Material Samarium Cobalt
Manufacturing Method Sintered
View Details