Imao-Fixtureworks Fixed Handle FLR / FLS

Description
The FLS type is provided with a setscrew hole and comes with a hex. socket setscrew. The FLR type is provided with a locking-pin hole.
Request a Quote
Description
The FLS type is provided with a setscrew hole and comes with a hex. socket setscrew. The FLR type is provided with a locking-pin hole.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FLR and FLS are fixed handles made of die-cast zinc with a silver-gray paint finish; FLR is round with a locking-pin hole, and FLS is square with a setscrew hole and includes a hex socket setscrew. Dimensions vary by model, with FLR sizes ranging from 6 to 12 and FLS from 5 to 12, all sharing the same base design and material. The handles are mounted via threaded holes, with FLS models using M4×0.7 or M5×0.8 setscrews depending on size.

Datasheet Summary
Powered by GS/AI

FLR and FLS are fixed handles made of die-cast zinc with a silver-gray paint finish; FLR is round with a locking-pin hole, and FLS is square with a setscrew hole and includes a hex socket setscrew. Dimensions vary by model, with FLR sizes ranging from 6 to 12 and FLS from 5 to 12, all sharing the same base design and material. The handles are mounted via threaded holes, with FLS models using M4×0.7 or M5×0.8 setscrews depending on size.

Suppliers

Company
Product
Description
Supplier Links
Fixed Handle - FLR / FLS - Imao-Fixtureworks
Fraser, MI, United States
Fixed Handle
FLR / FLS
Fixed Handle FLR / FLS
The FLS type is provided with a setscrew hole and comes with a hex. socket setscrew. The FLR type is provided with a locking-pin hole.
  • The FLS type is provided with a setscrew hole and comes with a hex. socket setscrew.
  • The FLR type is provided with a locking-pin hole.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number FLR / FLS
Product Name Fixed Handle
Colors / Finishes Available Silver-gray Painted
Handle Material Metal
Material Description Die Cast Zinc (ZDC1)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Handle - QLSL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Handle: S45C; Ball Knob: ABS Resin; Shaft: SCM435
View Details
Stainless Steel Equipment Handle - SRH1 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
Stainless Steel Revolving Handle - SRG - Imao-Fixtureworks
Specs
Features Revolving Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
Plastic Handle - AGS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black / Orange
Handle Material Plastic
View Details