Jergens, Inc. Plastic Revolving Handles with Steel Through Shank by ELESA® 33602

Description
Jergens Plastic Revolving Handles with Steel Through Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Handle Material: Phenolic-Based (PF) Duroplast Handle Finish & Color: Glossy, Black Shank: Matte Chrome-Plated Steel, cylindrical head with hexagon socket Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Revolving Handles with Steel Through Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Handle Material: Phenolic-Based (PF) Duroplast Handle Finish & Color: Glossy, Black Shank: Matte Chrome-Plated Steel, cylindrical head with hexagon socket Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33602 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Handles with Steel Through Shank by ELESA®
33602
Plastic Revolving Handles with Steel Through Shank by ELESA® 33602
Jergens Plastic Revolving Handles with Steel Through Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Handle Material: Phenolic-Based (PF) Duroplast Handle Finish & Color: Glossy, Black Shank: Matte Chrome-Plated Steel, cylindrical head with hexagon socket Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Revolving Handles with Steel Through Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping.
Features, Benefits, & Product Specifications:

  • Handle Material: Phenolic-Based (PF) Duroplast
  • Handle Finish & Color: Glossy, Black
  • Shank: Matte Chrome-Plated Steel, cylindrical head with hexagon socket
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33602
Product Name Plastic Revolving Handles with Steel Through Shank by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34342 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Light Duty Tapered Handles - 32118 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Forged Crank Handles - 20301 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 10303 - Jergens, Inc.
Specs
Colors / Finishes Available Plain
Handle Material Metal
Material Description 2024 Aluminum
View Details