Keystone Electronics Corp. Round Brass Instrumentation Handle 489

Description
Part Number: 489 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 489 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
489
Round Brass Instrumentation Handle 489
Part Number: 489 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 6.000 [152.4] Material: Brass Thread: 8-32

Part Number: 489

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 6.000 [152.4]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-489-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-489-ND
Handles 36-489-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9881 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9881
Handle Rohs Compliant Keystone 96F9881
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 489 36-489-ND 96F9881
Product Name Round Brass Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 543 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9109 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 520 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
5 suppliers
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers