Imao-Fixtureworks Ergostyle Pull Handle EFPHW

Description
Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between ー30°C and +110°C
Request a Quote Datasheet
Description
Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between ー30°C and +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle Pull Handle - EFPHW - Imao-Fixtureworks
Fraser, MI, United States
Ergostyle Pull Handle
EFPHW
Ergostyle Pull Handle EFPHW
Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between ー30°C and +110°C
  • Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included.
  • Easy-to-install flush pull handle that has a cavity to provide safe and secure grip.
  • Use in hot or highly humid circumstances can deteriorate the plastic material properties.
  • Working temperature : Between ー30°C and +110°C
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Handles and Pulls (industrial)
Product Number EFPHW
Product Name Ergostyle Pull Handle
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Standard Handle - QLSL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Handle: S45C; Ball Knob: ABS Resin; Shaft: SCM435
View Details
Metal Adjustable Handle - FKF, FKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red
Features Locking/Latching
View Details
Locking Lever - LL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Melamine Coated, Black
Features Locking/Latching
View Details
Cam Handle - BJ167, BJ168 - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Body: Steel (SCM435); Ball Knob: Phenolic Plastic
Handle Length 4.09 to 5.75 inches (104 to 146 mm)
View Details