Sugatsune America, Inc. TRUNK HANDLE - MUD-140 MUD-140

Description
The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Rubber pad on handle provides an easy and comfortable grip Back mounted. Includes bracket for sheet metal applications
Description
The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Rubber pad on handle provides an easy and comfortable grip Back mounted. Includes bracket for sheet metal applications
Datasheet
Datasheet Summary
Powered by GS/AI

The TRUNK HANDLE - MUD-140 from Sugatsune America, Inc. is constructed from 316 stainless steel, providing durability and resistance to corrosion, making it suitable for harsh environments. It features a load capacity of 30 kg (66 lbs) and weighs 620 grams. The handle is designed to be recessed into the mounting plate, ensuring a flush fit with the surface. It is spring-loaded, allowing it to fold and return to a flat position when not in use, and includes a 90-degree stop feature for added functionality. The handle also incorporates a rubber pad for a comfortable grip and comes with a bracket for back mounting on sheet metal applications.

Datasheet Summary
Powered by GS/AI

The TRUNK HANDLE - MUD-140 from Sugatsune America, Inc. is constructed from 316 stainless steel, providing durability and resistance to corrosion, making it suitable for harsh environments. It features a load capacity of 30 kg (66 lbs) and weighs 620 grams. The handle is designed to be recessed into the mounting plate, ensuring a flush fit with the surface. It is spring-loaded, allowing it to fold and return to a flat position when not in use, and includes a 90-degree stop feature for added functionality. The handle also incorporates a rubber pad for a comfortable grip and comes with a bracket for back mounting on sheet metal applications.

Suppliers

Company
Product
Description
Supplier Links
TRUNK HANDLE - MUD-140 - MUD-140 - Sugatsune America, Inc.
Carson, CA, United States
TRUNK HANDLE - MUD-140
MUD-140
TRUNK HANDLE - MUD-140 MUD-140
The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Rubber pad on handle provides an easy and comfortable grip Back mounted. Includes bracket for sheet metal applications

  • The handle is recessed into the mounting plate keeping it flush with the mounting surface
  • Spring loaded: Folds and returns to flat position to stay out of the way when not in use
  • 90 degree stop feature
  • Rubber pad on handle provides an easy and comfortable grip
  • Back mounted. Includes bracket for sheet metal applications
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number MUD-140
Product Name TRUNK HANDLE - MUD-140
Colors / Finishes Available Chrome
Handle Material Metal
Material Description Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

WIRE PULL - H-42-C-4 - H-42-C-4 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-120 - MJH-120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Reinforced Nylon
View Details
Metal One-Piece Pull Handles - SUG-22 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
BAR HANDLE EXT - DSI-3310-15-30E - DSI-3310-15-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details