Jergens, Inc. Plastic Lobe Knobs with Six Sides by ELESA® 33763

Description
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knobs with Six Sides by ELESA® - 33763 - Jergens, Inc.
Cleveland, OH, United States
Plastic Lobe Knobs with Six Sides by ELESA®
33763
Plastic Lobe Knobs with Six Sides by ELESA® 33763
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish & Color: Glossy, Black Hub: Black-Oxide Steel with a pre-drilled blind hole Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and clamping.
Features, Benefits, & Product Specifications:

  • Knob Material: Phenolic-Based (PF) Duroplast
  • Knob Finish & Color: Glossy, Black
  • Hub: Black-Oxide Steel with a pre-drilled blind hole
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33763
Product Name Plastic Lobe Knobs with Six Sides by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Lobe Knobs by ELESA® - 33889 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Speed Bar Knobs - 40702 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details
Aluminum Hand Knobs - 21111 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Stainless Steel Palm Grips - 40368 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details