RS Components, Ltd. Castor Wheels 3064287

Description
Small lightduty swivel castor,32mm wheel
Request a Quote
Description
Small lightduty swivel castor,32mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3064287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3064287
Castor Wheels 3064287
Small lightduty swivel castor,32mm wheel

Small lightduty swivel castor,32mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3064287
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2304852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details