Quantum Storage Systems Bin Cabinet, 66Bins, Green; No. Of Bins Quantum Storage QSC-36-MINGN

Description
BIN CABINET, 66BINS, GREEN; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Description
BIN CABINET, 66BINS, GREEN; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bin Cabinet with 66 bins from Quantum Storage is designed for efficient organization and storage. It features a green color and dimensions of 36 inches in height, 24 inches in width, and 36 inches in length. The cabinet is RoHS compliant, ensuring it meets environmental standards. The specific load capacity is not provided in the datasheet, which may be a consideration for potential buyers. This cabinet is suitable for various storage needs, particularly in environments where organization and accessibility are priorities.

Datasheet Summary
Powered by GS/AI

The Bin Cabinet with 66 bins from Quantum Storage is designed for efficient organization and storage. It features a green color and dimensions of 36 inches in height, 24 inches in width, and 36 inches in length. The cabinet is RoHS compliant, ensuring it meets environmental standards. The specific load capacity is not provided in the datasheet, which may be a consideration for potential buyers. This cabinet is suitable for various storage needs, particularly in environments where organization and accessibility are priorities.

Suppliers

Company
Product
Description
Supplier Links
Bin Cabinet, 66Bins, Green; No. Of Bins Quantum Storage - 44AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Bin Cabinet, 66Bins, Green; No. Of Bins Quantum Storage
44AC6938
Bin Cabinet, 66Bins, Green; No. Of Bins Quantum Storage 44AC6938
BIN CABINET, 66BINS, GREEN; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

BIN CABINET, 66BINS, GREEN; No. of Bins:66; Height:36"; Width:24"; Length:36"; Load Capacity:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 44AC6938
Product Name Bin Cabinet, 66Bins, Green; No. Of Bins Quantum Storage
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Machining tool storage - NCS8024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details