Quam-Nichols Company 690 Cid Sound Masking Speaker, 4W-70V; Product Range Quam Nichols MA/E6/S2/T1

Description
690 CID SOUND MASKING SPEAKER, 4W-70V; Product Range:
Datasheet
Description
690 CID SOUND MASKING SPEAKER, 4W-70V; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
690 Cid Sound Masking Speaker, 4W-70V; Product Range Quam Nichols - 02H2335 - Newark, An Avnet Company
Chicago, IL, United States
690 Cid Sound Masking Speaker, 4W-70V; Product Range Quam Nichols
02H2335
690 Cid Sound Masking Speaker, 4W-70V; Product Range Quam Nichols 02H2335
690 CID SOUND MASKING SPEAKER, 4W-70V; Product Range:

690 CID SOUND MASKING SPEAKER, 4W-70V; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 02H2335
Product Name 690 Cid Sound Masking Speaker, 4W-70V; Product Range Quam Nichols
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details