Quam-Nichols Company 8 Coaxial Speaker 8 Ohm 20 Watts Rms Foam Edge Surround; Driver Type Quam Nichols 8C10FECOB

Description
8" Coaxial Speaker 8 Ohm 20 Watts RMS Foam Edge Surround; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; Sound Level SPL:95dB; External Diameter - Imperial:7.992"; Speaker Shape:Round
Datasheet
Description
8" Coaxial Speaker 8 Ohm 20 Watts RMS Foam Edge Surround; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; Sound Level SPL:95dB; External Diameter - Imperial:7.992"; Speaker Shape:Round
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Coaxial Speaker 8 Ohm 20 Watts Rms Foam Edge Surround; Driver Type Quam Nichols - 98Y0228 - Newark, An Avnet Company
Chicago, IL, United States
8 Coaxial Speaker 8 Ohm 20 Watts Rms Foam Edge Surround; Driver Type Quam Nichols
98Y0228
8 Coaxial Speaker 8 Ohm 20 Watts Rms Foam Edge Surround; Driver Type Quam Nichols 98Y0228
8" Coaxial Speaker 8 Ohm 20 Watts RMS Foam Edge Surround; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; Sound Level SPL:95dB; External Diameter - Imperial:7.992"; Speaker Shape:Round

8" Coaxial Speaker 8 Ohm 20 Watts RMS Foam Edge Surround; Driver Type:Coaxial; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:20W; Sound Level SPL:95dB; External Diameter - Imperial:7.992"; Speaker Shape:Round

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 98Y0228
Product Name 8 Coaxial Speaker 8 Ohm 20 Watts Rms Foam Edge Surround; Driver Type Quam Nichols
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details