Qualtek Electronics Corp. 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBMW34-56

Description
FDD1-17251EBMW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote
Description
FDD1-17251EBMW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDD1-17251 series is a 172x150x51mm DC axial fan with a brushless motor, two-ball bearings, and an aluminum alloy frame with a plastic UL94V-0 impeller. It operates from -20°C to 70°C and has a life expectancy of 50,000 hours for the -56 variant. The fan is IP56M certified and features UL 1007 AWG 22, 360mm wire leads. The FDD1-17251EBMW34-56 variant operates at 48 VDC, delivers 8.21 CMM (290 CFM) at 3600 rpm, and includes a speed sensor (FG) function. Noise level is 60.0 dB(A) at 1 meter from the intake axis, and the unit weighs 1070 g.

Datasheet Summary
Powered by GS/AI

The FDD1-17251 series is a 172x150x51mm DC axial fan with a brushless motor, two-ball bearings, and an aluminum alloy frame with a plastic UL94V-0 impeller. It operates from -20°C to 70°C and has a life expectancy of 50,000 hours for the -56 variant. The fan is IP56M certified and features UL 1007 AWG 22, 360mm wire leads. The FDD1-17251EBMW34-56 variant operates at 48 VDC, delivers 8.21 CMM (290 CFM) at 3600 rpm, and includes a speed sensor (FG) function. Noise level is 60.0 dB(A) at 1 meter from the intake axis, and the unit weighs 1070 g.

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan - FDD1-17251EBMW34-56 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
FDD1-17251EBMW34-56
172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan FDD1-17251EBMW34-56
FDD1-17251EBMW34-56 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours IP Rating: IP56M Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17251EBMW34-56 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
IP Rating: IP56M
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251EBMW34-56
Product Name 172x150x51mm, 48 VDC, 290 CFM, 3 Wire Leads, Speed Sensor (FG), IP56, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q1006-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7490 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 17.9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBMW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Fan Retainer; Accessory Type Qualtek Electronics - 96B1264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details