The FAD1-04020CBHW11 is a 40x40x20mm DC axial fan with a brushless motor, impedance protection, and two ball bearings, designed for cooling applications. It operates at 12 VDC, draws 0.10 A, and consumes 1.20 W, delivering 8.802 CFM of airflow at 7800 rpm with a static pressure of 0.280 inAq and a noise level of 36.0 dB(A). The fan uses UL 1007 AWG 26, 295mm wire leads, and has a plastic frame and impeller rated UL94V-0. It operates between -10°C and 70°C with a life expectancy of 70,000 hours. This variant has CE and TUV approvals.
FAD1-04020CBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.8 CFM (0.246m³/min) 2 Wire Leads
DC AXIAL FAN, 40MM, 8.802CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.802CFM; Noise Rating:36dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
DC Fans DC FAN 40x20mm Ball 12VDC WIRE
FAN AXIAL 40X20MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020CBHW11 | Q619-ND | 45T8862 | FAD1-04020CBHW11 | FAD1-04020CBHW11 |
| Product Name | 40x40x20mm, 12 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Dc Axial Fan, 40Mm, 8.802Cfm, 36Dba; Supply Voltage Vdc Qualtek Electronics | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | 8.8 SCFM (14.96 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | 0.2800 in H2O (0.5231 Torr) | |||
| Maximum Sound Level | 36 dbA | 36 dbA | 36 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |