FAD1-06025CBHW19-A is a 60x60x25mm brushless DC axial fan with ball bearing, operating at 12 VDC, delivering 23.366 CFM airflow at 4500 rpm with a static pressure of 0.252 inAq and a noise level of 33.1 dB(A). It features PWM speed control and speed sensor functionality, UL 1061 AWG 26 wire leads (320mm), and is constructed with UL94V-0 plastic frame and impeller. The operating temperature range is -10°C to 70°C, with a life expectancy of 70,000 hours at 40°C. The fan is rated for a maximum power of 2.76 W and draws 0.23 A.
FAD1-06025CBHW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025CBHW19-A |
| Product Name | 60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.37 SCFM (39.72 m³/hr) |
| Maximum Static Pressure | 0.2520 in H2O (0.4708 Torr) |
| Maximum Sound Level | 33.1 dbA |
| Nominal Voltage | 12 volts |