Qualtek Electronics Corp. AC Fans FAA1-09225QBMT31

Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 30.5 CFM (0.854m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 30.5 CFM (0.854m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q583-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q583-ND
AC Fans Q583-ND
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 30.5 CFM (0.854m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 30.5 CFM (0.854m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 92x25mm Ball 230VAC TERM

AC Fans AC FAN 92x25mm Ball 230VAC TERM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-09225QBMT31 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
FAA1-09225QBMT31
Fans, Thermal Management - Fans - AC Fans FAA1-09225QBMT31
FAN AXIAL 92X25MM 230VAC TERM

FAN AXIAL 92X25MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q583-ND FAA1-09225QBMT31 FAA1-09225QBMT31
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr) 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
Maximum Sound Level 26.8 dbA 26.8 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details