Qualtek Electronics Corp. 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBMW32

Description
FDD1-17251DBMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FDD1-17251DBMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FDD1-17251DBMW32 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FDD1-17251DBMW32
172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FDD1-17251DBMW32
FDD1-17251DBMW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FDD1-17251DBMW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17251DBMW32
Product Name 172x150x51mm, 24 VDC, 290 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 290 SCFM (493 m³/hr)
Maximum Static Pressure 0.9250 in H2O (1.73 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7511 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q577-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-04010DAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers