Qualtek Electronics Corp. 40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04020BHAW11

Description
FAD1-04020BHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Description
FAD1-04020BHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04020 series is a 40x40x20mm brushless DC axial fan with hydro dynamic bearings, operating from -10°C to 70°C and offering a 50,000-hour life expectancy. It features a plastic UL94V-0 frame and impeller, and uses UL 1007 AWG 26 wire leads 295mm long. The FAD1-04020BHAW11 variant operates at 5 VDC, draws 0.25 A, consumes 1.25 W, reaches 7800 rpm, delivers 8.802 CFM airflow, and generates 36.0 dB(A) noise at 1 meter. It has no approvals.

Datasheet Summary
Powered by GS/AI

The FAD1-04020 series is a 40x40x20mm brushless DC axial fan with hydro dynamic bearings, operating from -10°C to 70°C and offering a 50,000-hour life expectancy. It features a plastic UL94V-0 frame and impeller, and uses UL 1007 AWG 26 wire leads 295mm long. The FAD1-04020BHAW11 variant operates at 5 VDC, draws 0.25 A, consumes 1.25 W, reaches 7800 rpm, delivers 8.802 CFM airflow, and generates 36.0 dB(A) noise at 1 meter. It has no approvals.

Suppliers

Company
Product
Description
Supplier Links
40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020BHAW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-04020BHAW11
40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04020BHAW11
FAD1-04020BHAW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

FAD1-04020BHAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020BHAW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04020BHAW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04020BHAW11
FAN AXIAL 40X20MM 5VDC WIRE

FAN AXIAL 40X20MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 40x20mm hydro 5VDC WIRE

DC Fans DC FAN 40x20mm hydro 5VDC WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04020BHAW11 FAD1-04020BHAW11 FAD1-04020BHAW11
Product Name 40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr) 4.5 SCFM (7.65 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 17.5 dbA 17.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers