Qualtek Electronics Corp. 40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04020DHLW11

Description
FAD1-04020DHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Description
FAD1-04020DHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04020DHLW11 is a 40x40x20mm DC axial fan designed for 24 VDC operation. It features a hydro dynamic bearing, which contributes to a life expectancy of approximately 50,000 hours. The fan is capable of delivering a maximum airflow of 6.999 CFM and operates efficiently within a temperature range of -10°C to 70°C. It is equipped with 295mm long UL 1007 AWG 26 wire leads for easy connection. The fan's frame and impeller are made from plastic with a UL94V-0 rating, ensuring durability and compliance with safety standards. The product has received approvals from UL, cUL, TUV, and CE, indicating its reliability and adherence to industry standards.

Datasheet Summary
Powered by GS/AI

The FAD1-04020DHLW11 is a 40x40x20mm DC axial fan designed for 24 VDC operation. It features a hydro dynamic bearing, which contributes to a life expectancy of approximately 50,000 hours. The fan is capable of delivering a maximum airflow of 6.999 CFM and operates efficiently within a temperature range of -10°C to 70°C. It is equipped with 295mm long UL 1007 AWG 26 wire leads for easy connection. The fan's frame and impeller are made from plastic with a UL94V-0 rating, ensuring durability and compliance with safety standards. The product has received approvals from UL, cUL, TUV, and CE, indicating its reliability and adherence to industry standards.

Suppliers

Company
Product
Description
Supplier Links
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020DHLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-04020DHLW11
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-04020DHLW11
FAD1-04020DHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

FAD1-04020DHLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020DHLW11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04020DHLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04020DHLW11
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04020DHLW11 FAD1-04020DHLW11
Product Name 40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-03010CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
2 suppliers
Plastic Fan Retainer Qualtek Electronics - 50B6850 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BBJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details