The FAD1-05010DBMW11 is a 50mm x 50mm x 10mm brushless DC axial fan with a two-ball bearing, designed for 24 VDC operation. It delivers 9.000 CFM (0.254 CMM) at 4300 rpm with a static pressure of 2.030 mmAq and an acoustic noise level of 24.0 dB(A). The fan features UL 1007 AWG 26, 290mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours.
FAD1-05010DBMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fan
DC Fans DC FAN 50x10mm 24VDC Ball WIRE
FAN AXIAL 50X10.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010DBMW11 | FAD1-05010DBMW11 | FAD1-05010DBMW11 |
| Product Name | 50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 24 dbA | 24 dbA | |
| Nominal Voltage | 24 volts | 24 volts |