The FDD1-17238EBHW42 is a DC axial fan measuring 172x150x38mm, designed to operate at 48 VDC. It features a maximum airflow of 310 CFM and is equipped with two wire leads for connection. The fan utilizes a brushless DC motor with integrated IC protection and employs two ball bearings for enhanced reliability. The frame is constructed from aluminum alloy, while the impeller is made of steel, allowing for operation in temperatures ranging from -20°C to 70°C. The fan has a life expectancy of 50,000 hours and is compliant with UL, cUL, TUV, and CE standards. Noise levels at maximum airflow reach 64 dB/A. This product is suitable for applications requiring efficient airflow and durability.
FDD1-17238EBHW42 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238EBHW42 |
| Product Name | 172x150x38mm, 48 VDC, 310 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 310 SCFM (527 m³/hr) |
| Maximum Static Pressure | 1.12 in H2O (2.1 Torr) |
| Maximum Sound Level | 64 dbA |
| Nominal Voltage | 48 volts |