Qualtek Electronics Corp. AC Fans FAA1-08025NBMT31

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q566-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q566-ND
AC Fans Q566-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 19.0 CFM (0.532m³/min) 2 Terminals

Buy Now Datasheet
Ac Axial Fan, 80Mm, 19Cfm, 24Dba; Nominal Rated Voltage Ac Qualtek Electronics - 45T8638 - Newark, An Avnet Company
Chicago, IL, United States
Ac Axial Fan, 80Mm, 19Cfm, 24Dba; Nominal Rated Voltage Ac Qualtek Electronics
45T8638
Ac Axial Fan, 80Mm, 19Cfm, 24Dba; Nominal Rated Voltage Ac Qualtek Electronics 45T8638
AC AXIAL FAN, 80MM, 19CFM, 24DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:24dBA; Power Rating:11.8W; IP Rating:- RoHS Compliant: Yes

AC AXIAL FAN, 80MM, 19CFM, 24DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:24dBA; Power Rating:11.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC FAN 80x25mm Ball 115VAC TERM

AC Fans AC FAN 80x25mm Ball 115VAC TERM

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - FAA1-08025NBMT31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
FAA1-08025NBMT31
Fans, Thermal Management - Fans - AC Fans FAA1-08025NBMT31
FAN AXIAL 80X25MM 115VAC TERM

FAN AXIAL 80X25MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q566-ND 45T8638 FAA1-08025NBMT31 FAA1-08025NBMT31
Product Name AC Fans Ac Axial Fan, 80Mm, 19Cfm, 24Dba; Nominal Rated Voltage Ac Qualtek Electronics AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr) 19 SCFM (32.29 m³/hr) 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
Maximum Sound Level 24 dbA 24 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details