The FAD1-04020 series is a 40x40x20mm DC axial fan with a brushless DC motor, impedance protection, and plastic UL94V-0 frame and impeller. It uses either two-ball or hydrodynamic bearings, operates from -10°C to 70°C, and connects via UL 1007 AWG 26, 295mm wire leads. The FAD1-04020CBJW11 variant operates at 12 VDC, draws 0.14 A, consumes 1.68 W, runs at 8500 rpm, delivers 9.579 CFM (0.271 CMM), produces a static pressure of 0.320 inAq (8.128 mmAq), and has a sound level of 37.5 dB(A) at one meter. Its weight is 28.0 g. The part has CE and TUV approvals only.
FAD1-04020CBJW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
FAN AXIAL 40X20MM 12VDC WIRE
DC Fans DC FAN 40x20mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04020CBJW11 | FAD1-04020CBJW11 | FAD1-04020CBJW11 |
| Product Name | 40x40x20mm, 12 VDC, 9.579 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9.58 SCFM (16.28 m³/hr) | 9.6 SCFM (16.32 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | ||
| Maximum Sound Level | 37.5 dbA | 37.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |