The FAD1-04010 series is a 40x40x10mm brushless DC axial fan with plastic UL94V-0 frame and impeller, 300mm UL 1007 AWG 26 wire leads, and impedance-protected motor. The Hydro Dynamic bearing variant operates from -10°C to 70°C with a 50,000-hour life expectancy. The FAD1-04010C*MW11 model runs at 12 VDC, drawing 0.060 A and consuming 0.72 W, achieving 4800 rpm, 0.142 CMM (5.000 CFM) airflow, and 0.078 InAq (1.981 mmAq) static pressure with a noise level of 22.0 dB(A) and a weight of 17.0 g.
FAD1-04010CHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro12VDC WIRE
FAN AXIAL 40X10MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010CHMW11 | FAD1-04010CHMW11 | FAD1-04010CHMW11 |
| Product Name | 40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 5 SCFM (8.5 m³/hr) | 5 SCFM (8.5 m³/hr) | |
| Maximum Static Pressure | 0.0780 in H2O (0.1457 Torr) | ||
| Maximum Sound Level | 22 dbA | 22 dbA | |
| Nominal Voltage | 12 volts | 12 volts |