FDA5-19067QBKW3F AC Centrifugal Fan
Features:
Motor: AC Induction Motor
Motor Protection: Thermal Protected
Bearing Type: Two Ball
Connection: UL 1015 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Rotor Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDA5-19067QBKW3F |
| Product Name | 190x67mm, 230VAC, 200CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 200 SCFM (340 m³/hr) |
| Maximum Static Pressure | 1.1 in H2O (2.06 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 230 volts |