The FAD1-05010CBLW11 is a 50mm x 50mm x 10mm brushless DC axial fan with a ball bearing, operating at 12 VDC, delivering 8.0 CFM at 3700 rpm, and consuming 0.08 A with a power draw of 0.96 W. It features plastic frame and impeller rated UL94V-0, UL 1007 AWG 26 wire leads 290mm long, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours. Noise levels are rated at 20.0 dB/A. The fan uses impedance protection and is designed for airflow applications requiring low noise and reliable operation.
FAD1-05010CBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
DC AXIAL FAN, 50MM, 8CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8CFM; Noise Rating:20dBA; Power Rating:960mW; Rated Speed:3700rpm RoHS Compliant: Yes
DC Fans DC FAN 50x10mm 12VDC Ball WIRE
FAN AXIAL 50X10.5MM 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-05010CBLW11 | Q1003-ND | 45T8904 | FAD1-05010CBLW11 | FAD1-05010CBLW11 |
| Product Name | 50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Dc Axial Fan, 50Mm, 8Cfm, 20Dba; Supply Voltage Vdc Qualtek Electronics | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) | |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) | 0.0500 in H2O (0.0934 Torr) | |||
| Maximum Sound Level | 20 dbA | 20 dbA | 20 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |