Qualtek Electronics Corp. Fan Power Cord; For Use With Qualtek Electronics 07145-12

Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Qualtek Electronics - 95F7341 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Qualtek Electronics
95F7341
Fan Power Cord; For Use With Qualtek Electronics 95F7341
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Receptacle; Current Rating:10A; Cable Length:12"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 95F7341
Product Name Fan Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-06025CHLW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
3 suppliers
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.92 SCFM (98.44 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details