The FAD1-06020BHHW11 is a 60x60x20mm DC axial fan with a brushless motor and hydrodynamic bearing, operating at 5 VDC with a current draw of 0.18 A and power consumption of 0.90 W. It achieves a maximum airflow of 16.459 CFM at 4600 rpm and a static pressure of 3.403 mmAq. Noise level is 31.0 dB/A at one meter from the intake axis. Wire leads are UL 1007 AWG 24, 320mm long. The frame and impeller are molded from plastic rated UL94V-0. Operating temperature ranges from -10°C to 70°C. The rated life expectancy is 50,000 hours. The part has no approvals.
FAD1-06020BHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
FAN AXIAL 60X20MM 5VDC WIRE
DC Fans DC FAN 60x20mm 5VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-06020BHHW11 | FAD1-06020BHHW11 | FAD1-06020BHHW11 |
| Product Name | 60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16.46 SCFM (27.98 m³/hr) | 16.4 SCFM (27.88 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | ||
| Maximum Sound Level | 31 dbA | 31 dbA | |
| Nominal Voltage | 5 volts | 5 volts |