Qualtek Electronics Corp. IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals 742W-15/12

Description
742W-15/12 IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, CSA, VDE, CCC Rating: UL, cUL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote
Description
742W-15/12 IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, CSA, VDE, CCC Rating: UL, cUL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 742W-15/12 is an IEC 60320 C13 AC receptacle with snap-in tabs and solder terminals, designed for panel mounting. It is rated at 15A 250V AC for UL and CSA approvals and 10A 250V AC for VDE approval. The part has a black color and requires a 1.5mm panel thickness. Dimensions include a panel cutout of 72 ±0.2 mm by 53 mm, with snap-in tabs and overall length of 74.5 mm. The product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 742W-15/12 is an IEC 60320 C13 AC receptacle with snap-in tabs and solder terminals, designed for panel mounting. It is rated at 15A 250V AC for UL and CSA approvals and 10A 250V AC for VDE approval. The part has a black color and requires a 1.5mm panel thickness. Dimensions include a panel cutout of 72 ±0.2 mm by 53 mm, with snap-in tabs and overall length of 74.5 mm. The product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals
742W-15/12
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals 742W-15/12
742W-15/12 IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals Approvals: UL, cUL, CSA, VDE, CCC Rating: UL, cUL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Panel Thickness: 1.5mm

742W-15/12 IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals
Approvals: UL, cUL, CSA, VDE, CCC
Rating:
UL, cUL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 1.5mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1033-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1033-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1033-ND
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Buy Now Datasheet
AC Power Entry Modules - 742W-15/12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
742W-15/12
AC Power Entry Modules 742W-15/12
AC Power Entry Modules AC RECEPT 15A 250V

AC Power Entry Modules AC RECEPT 15A 250V

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 742W-15/12 Q1033-ND 742W-15/12
Product Name IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Quick Connect - 0.110" (2.8mm) Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nCountersunk Screw Mount - 703W-00/06 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
Connectors Power, Power Entry & IEC - 761-18/004 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
4 suppliers