Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/40

Description
739W-X2/40 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote Datasheet
Description
739W-X2/40 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/40 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
739W-X2/40
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/40
739W-X2/40 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division

739W-X2/40 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
Use 14AWG Solid Copper Wire Only
Parts Shipped Unassembled
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1032-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1032-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1032-ND
PWR ENT RCPT NEMA5-15 PANEL IDC

PWR ENT RCPT NEMA5-15 PANEL IDC

Buy Now Datasheet
AC Power Plugs & Receptacles - 739W-X2/40 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
739W-X2/40
AC Power Plugs & Receptacles 739W-X2/40
AC Power Plugs & Receptacles AC RECEPT 15A 125VAC

AC Power Plugs & Receptacles AC RECEPT 15A 125VAC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/40 Q1032-ND 739W-X2/40
Product Name NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q467-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/45-WH1 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers