Qualtek Electronics Corp. Australia AU1-10R AS 3112 Snap-in AC Power Outlet 741W-E/01

Description
741W-E/01 Australia Receptacle AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Description
741W-E/01 Australia Receptacle AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 189-741W-E/01-ND is a snap-in Australia AC receptacle designed for power entry applications. It has a current rating of 10A and a voltage rating of 250V AC, making it suitable for various electrical devices. The product features a white top cover and a white body insulator, ensuring a clean aesthetic. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The panel thickness for installation is specified at 3.5mm. Additionally, the receptacle has received SAA approval, ensuring compliance with Australian safety standards. This product is ideal for engineers looking for reliable power entry solutions in their designs.

Datasheet Summary
Powered by GS/AI

The part number 189-741W-E/01-ND is a snap-in Australia AC receptacle designed for power entry applications. It has a current rating of 10A and a voltage rating of 250V AC, making it suitable for various electrical devices. The product features a white top cover and a white body insulator, ensuring a clean aesthetic. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The panel thickness for installation is specified at 3.5mm. Additionally, the receptacle has received SAA approval, ensuring compliance with Australian safety standards. This product is ideal for engineers looking for reliable power entry solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Mentor, OH, United States
Australia AU1-10R AS 3112 Snap-in AC Power Outlet
741W-E/01
Australia AU1-10R AS 3112 Snap-in AC Power Outlet 741W-E/01
741W-E/01 Australia Receptacle AU1-10R AS 3112 AC Receptacle Approvals: SAA Rating: 10A 250VAC Panel Thickness: 3.5mm PPC Division

741W-E/01 Australia Receptacle AU1-10R AS 3112 AC Receptacle
Approvals: SAA
Rating: 10A 250VAC
Panel Thickness: 3.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-741W-E/01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-741W-E/01-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-741W-E/01-ND
SNAP-IN AUSTRALIA OUTLET RECEPTA

SNAP-IN AUSTRALIA OUTLET RECEPTA

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 741W-E/01 189-741W-E/01-ND
Product Name Australia AU1-10R AS 3112 Snap-in AC Power Outlet Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Mounting Style Screw Panel
Termination Types Screw Screw
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q484-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q484-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers