Qualtek Electronics Corp. GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm 399010-01

Description
China Power Cord 399010-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 1800 mm
Request a Quote
Description
China Power Cord 399010-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with GB 2099 GB1002 plug and ROJ 50mm connector, 1800 mm long, using RVV 3 x 1.0 mm² unshielded cordage, rated for 250 V and 10 A, with a 70°C temperature rating and black jacket. The cord is stripped 5 mm at the ROJ end and complies with CCC and RoHS standards.

Datasheet Summary
Powered by GS/AI

Power cord with GB 2099 GB1002 plug and ROJ 50mm connector, 1800 mm long, using RVV 3 x 1.0 mm² unshielded cordage, rated for 250 V and 10 A, with a 70°C temperature rating and black jacket. The cord is stripped 5 mm at the ROJ end and complies with CCC and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm - 399010-01 - Qualtek Electronics Corp.
Mentor, OH, United States
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm
399010-01
GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm 399010-01
China Power Cord 399010-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: ROJ 50mm, Strip 5mm Approvals: CCC Length: 1800 mm

China Power Cord
399010-01 GB 2099 GB1002 to ROJ 50mm, Strip 5mm
Features:
Cordage: RVV, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: GB 2099 GB1002
Other End: ROJ 50mm, Strip 5mm
Approvals: CCC
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 399010-01
Product Name GB 2099 GB1002 to ROJ 50mm, Strip 5mm, 3 x 1, RVV, 70C, 1800 mm
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
Male End Type GB 2099 GB1002
Unlock Full Specs
to access all available technical data

Similar Products

36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 90 inches - 312008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 392007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details