Qualtek Electronics Corp. 36IN 45° Style Fan Power Cord 07145-36

Description
36in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
36in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07145-36 is a molded fan cord with a 45° female termination, rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, blunt cut termination, and a length of 914.4mm ± 50mm. It meets UL and cUL approvals and is RoHS compliant. The overall dimensions are 13.2mm ± 0.3mm in length, 7.925mm ± 0.127mm in width, and 2.5mm ± 0.2mm in height.

Datasheet Summary
Powered by GS/AI

The 07145-36 is a molded fan cord with a 45° female termination, rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, blunt cut termination, and a length of 914.4mm ± 50mm. It meets UL and cUL approvals and is RoHS compliant. The overall dimensions are 13.2mm ± 0.3mm in length, 7.925mm ± 0.127mm in width, and 2.5mm ± 0.2mm in height.

Suppliers

Company
Product
Description
Supplier Links
36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Mentor, OH, United States
36IN 45° Style Fan Power Cord
07145-36
36IN 45° Style Fan Power Cord 07145-36
36in 45° Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

36in 45° Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR319-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR319-ND
Fan Cords CR319-ND
"Fan Power Cord Fan Terminal Receptacle 45° 36.0"" (914.4mm) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 45° 36.0"" (914.4mm) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07145-36 CR319-ND
Product Name 36IN 45° Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 36 inch (914 mm) 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 390001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
CEE 7/16 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 361020-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
36IN Straight Style Fan Power Cord - 07100-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
12IN 45° Style Fan Power Cord - 07145-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers