Qualtek Electronics Corp. CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 367003-D01

Description
Continental Europe Power Cord 367003-D01 CEE 7/7 RIGHT ANGLED to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: IEC 60320 C13 Approvals: CB, SWEDEN, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, AUSTRIA Length: 2500 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 367003-D01 CEE 7/7 RIGHT ANGLED to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: IEC 60320 C13 Approvals: CB, SWEDEN, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, AUSTRIA Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
367003-D01
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm 367003-D01
Continental Europe Power Cord 367003-D01 CEE 7/7 RIGHT ANGLED to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: CEE 7/7 RIGHT ANGLED Other End: IEC 60320 C13 Approvals: CB, SWEDEN, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
367003-D01 CEE 7/7 RIGHT ANGLED to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: CEE 7/7 RIGHT ANGLED
Other End: IEC 60320 C13
Approvals: CB, SWEDEN, GERMANY, DENMARK, NORWAY, FINLAND, FRANCE, BELGIUM, NETHERLANDS, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 367003-D01
Product Name CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches - 233057-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
40IN Straight Style Fan Power Cord - 07100-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
12IN 90° Style Fan Power Cord - 07190-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers