Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches 319002-T01

Description
Universal Jumper Power Cord (worldwide approvals) 319002-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV Length: 39 inches
Request a Quote
Description
Universal Jumper Power Cord (worldwide approvals) 319002-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV Length: 39 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with SJT/H05VV-F, 17AWG/3C, 3x1.00mm² unshielded cordage, 105°C temperature rating, 250VAC, 10A rating, black jacket, and 1000±50mm length. Certified to UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, and SEV standards. RoHS compliant.

Datasheet Summary
Powered by GS/AI

IEC 60320 C14 to C13 power cord with SJT/H05VV-F, 17AWG/3C, 3x1.00mm² unshielded cordage, 105°C temperature rating, 250VAC, 10A rating, black jacket, and 1000±50mm length. Certified to UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, and SEV standards. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches - 319002-T01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches
319002-T01
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches 319002-T01
Universal Jumper Power Cord (worldwide approvals) 319002-T01 IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded Temperature Rating: 105C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Connector: IEC 60320 C13 Approvals: UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV Length: 39 inches

Universal Jumper Power Cord (worldwide approvals)
319002-T01 IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SJT/H05VV-F, 17AWG / 3C, 3x1,00mm Unshielded
Temperature Rating: 105C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Connector: IEC 60320 C13
Approvals: UL, cUL, VDE, CB, CEBEC, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV
Length: 39 inches

Supplier's Site Datasheet
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Qualtek Electronics - 17B6600 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Qualtek Electronics
17B6600
Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Qualtek Electronics 17B6600
POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

POWER CORD IEC60320C-13/14, 1M, 10A, BLACK; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 319002-T01 17B6600
Product Name IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 39 inches Power Cord Iec60320C-13/14, 1M, 10A, Black; Connector Type A Qualtek Electronics
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; SEV RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 120 inches - 412004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches - 312011-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details