Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 96 inches 232010-06

Description
North American Hospital Grade Power Cord 232010-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches
Request a Quote
Description
North American Hospital Grade Power Cord 232010-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P plug and ROJ connector, 96 inches long, featuring SJT 18AWG/3C unshielded cordage, 60°C temperature rating, 125VAC, 10A rating, gray jacket, and approvals for UL and CSA.

Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P plug and ROJ connector, 96 inches long, featuring SJT 18AWG/3C unshielded cordage, 60°C temperature rating, 125VAC, 10A rating, gray jacket, and approvals for UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 96 inches
232010-06
NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 96 inches 232010-06
North American Hospital Grade Power Cord 232010-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8" Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 96 inches

North American Hospital Grade Power Cord
232010-06 NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 96 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 232010-06
Product Name NEMA 5-15P Hospital Grade (Gray) to ROJ 2", Strip 5/8", 18AWG / 3C, SJT, 60C, 96 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AS 3112 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 373003-A01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details