Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length 3025030-03

Description
3025030-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Description
3025030-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3025030-03 is a USB 2.0 A male to USB 2.0 Micro B male cable with a black PVC molded body, 3 ft length, and 28 AWG conductors in a twisted pair configuration. The cable meets UL2725 specifications with a 4.0 ± 0.2 mm outer diameter. Both connectors feature nickel-plated shells and are rated for an insulation resistance of at least 10 MΩ at DC 300 V and conductor resistance of no more than 2 Ω. The cable supports full USB 2.0 data rates up to 480 Mbps.

Datasheet Summary
Powered by GS/AI

The 3025030-03 is a USB 2.0 A male to USB 2.0 Micro B male cable with a black PVC molded body, 3 ft length, and 28 AWG conductors in a twisted pair configuration. The cable meets UL2725 specifications with a 4.0 ± 0.2 mm outer diameter. Both connectors feature nickel-plated shells and are rated for an insulation resistance of at least 10 MΩ at DC 300 V and conductor resistance of no more than 2 Ω. The cable supports full USB 2.0 data rates up to 480 Mbps.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length - 3025030-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length
3025030-03
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length 3025030-03
3025030-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Micro B Type Male Color: Black Length: 3ft WCI Division

3025030-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
CABLE ASSEMBLIES - 3025030-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE ASSEMBLIES
3025030-03
CABLE ASSEMBLIES 3025030-03
CABLE ASSEMBLIES

CABLE ASSEMBLIES

Buy Now
USB Cables - Q966-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q966-ND
USB Cables Q966-ND
USB 2.0 Cable A Male to Micro B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Micro B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet
USB Cables - 3025030-03 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
3025030-03
USB Cables 3025030-03
CBL USB2.0 A PLUG-MCR B PLUG 3'

CBL USB2.0 A PLUG-MCR B PLUG 3'

Supplier's Site Datasheet
Usb Cord, 2.0 Plug A-Micro B, 914Mm, Blk; Connector A Qualtek Electronics - 37AC2318 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Plug A-Micro B, 914Mm, Blk; Connector A Qualtek Electronics
37AC2318
Usb Cord, 2.0 Plug A-Micro B, 914Mm, Blk; Connector A Qualtek Electronics 37AC2318
USB CORD, 2.0 PLUG A-MICRO B, 914MM, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 PLUG A-MICRO B, 914MM, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3025030-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3025030-03
Cable Assemblies - USB Cables 3025030-03
CBL USB2.0 A PLUG-MCR B PLUG 3'

CBL USB2.0 A PLUG-MCR B PLUG 3'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3025030-03 3025030-03 Q966-ND 3025030-03 37AC2318 3025030-03
Product Name USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length CABLE ASSEMBLIES USB Cables USB Cables Usb Cord, 2.0 Plug A-Micro B, 914Mm, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer
Product Type USB Serial; USB USB; USB Cables USB USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
Power, Line Cables and Extension Cords - 189-512001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics - 28P2660 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type T-Type Fan Receptacle to Free End
View Details