Qualtek Electronics Corp. USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length 3021017-10

Description
3021017-10 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 10ft WCI Division
Request a Quote
Description
3021017-10 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 10ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021017-10 is a USB 2.0 A male to blunt cut cable with a black outer jacket, 4.2 ± 0.2 mm outer diameter, and a length of 3050 ± 80 mm. It uses UL2725 cable with 28AWG×1P+26AWG×2C conductors, features a nickel-plated USB A male connector with PBT insulation, and meets an insulation resistance requirement of 10M ohm min at DC400V and conductor resistance of 3 ohm max. The cable is blunt cut with PVC molded housing in color V398 45P BLACK.

Datasheet Summary
Powered by GS/AI

The 3021017-10 is a USB 2.0 A male to blunt cut cable with a black outer jacket, 4.2 ± 0.2 mm outer diameter, and a length of 3050 ± 80 mm. It uses UL2725 cable with 28AWG×1P+26AWG×2C conductors, features a nickel-plated USB A male connector with PBT insulation, and meets an insulation resistance requirement of 10M ohm min at DC400V and conductor resistance of 3 ohm max. The cable is blunt cut with PVC molded housing in color V398 45P BLACK.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length - 3021017-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length
3021017-10
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length 3021017-10
3021017-10 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: Blunt Cut Color: Black Length: 10ft WCI Division

3021017-10 USB 2.0 Cable
USB 2.0 A Male to Blunt Cut
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: Blunt Cut
Color: Black
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q369-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q369-ND
USB Cables Q369-ND
USB 2.0 Cable A Male to Cable (Round) 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to Cable (Round) 10.00' (3.05m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 3021017-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021017-10
Cable Assemblies - USB Cables 3021017-10
CBL USB2.0 A PLUG TO OPEN 10'

CBL USB2.0 A PLUG TO OPEN 10'

Supplier's Site
Usb Cord, 2.0 A Plug-Free End, 3.05M/blk; Connector A Qualtek Electronics - 02P4484 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-Free End, 3.05M/blk; Connector A Qualtek Electronics
02P4484
Usb Cord, 2.0 A Plug-Free End, 3.05M/blk; Connector A Qualtek Electronics 02P4484
USB CORD, 2.0 A PLUG-FREE END, 3.05M/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-FREE END, 3.05M/BLK; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021017-10 Q369-ND 3021017-10 02P4484
Product Name USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 10FT Length USB Cables Cable Assemblies - USB Cables Usb Cord, 2.0 A Plug-Free End, 3.05M/blk; Connector A Qualtek Electronics
Application Computer
Product Type USB Serial; USB USB USB
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Fan; 2; Straight; UL Listed, CSA Certified; 300 V; 7 A - 70111457 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length - 3025013-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Cable Assembly - 483-Q2-F-1/2-01-SS200FT - ERSAELECTRONICS PTE. LTD.
Qualtek Electronics Corp.
Specs
Cable Length 0.5000 ft (1.52 dm)
Standards / Certifications RoHS
Rated Temperature -55 to 135 C (-67 to 275 F)
View Details