Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length 3021095-06

Description
3021095-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 6ft WCI Division
Request a Quote
Description
3021095-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021095-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a black outer jacket measuring 4.2 ± 0.2 mm in outer diameter. The cable uses UL2725 28AWGx1PR and 24AWGx2C conductors, with nickel-plated connectors and PBT insulators. It meets an insulation resistance specification of 10 MΩ min at DC 300V and a conductor resistance of 1 Ω max. The cable includes a 100% open/short and miss-wire test. A California Prop 65 warning notes exposure to nickel.

Datasheet Summary
Powered by GS/AI

3021095-06 is a USB 2.0 A male to Mini USB 2.0 B male cable, 6 feet long, with a black outer jacket measuring 4.2 ± 0.2 mm in outer diameter. The cable uses UL2725 28AWGx1PR and 24AWGx2C conductors, with nickel-plated connectors and PBT insulators. It meets an insulation resistance specification of 10 MΩ min at DC 300V and a conductor resistance of 1 Ω max. The cable includes a 100% open/short and miss-wire test. A California Prop 65 warning notes exposure to nickel.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length - 3021095-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length
3021095-06
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length 3021095-06
3021095-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Left Angle Color: Black Length: 6ft WCI Division

3021095-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Left Angle
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1256-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1256-ND
USB Cables Q1256-ND
USB 2.0 Cable A Male to Mini B Male, Right Angle 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to Mini B Male, Right Angle 6.00' (1.83m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021095-06 Q1256-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 363014-D01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 6FT Length - 3021104-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Video Cables (DVI, HDMI) - 1321018-06 - ODG (Origin Data Global)
Specs
Application Video
Product Type Video Cables (DVI, HDMI)
Cable Shielding Shielded
View Details