Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length 3021062-06

Description
3021062-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: White Length: 6ft WCI Division
Request a Quote
Description
3021062-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: White Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 B Male cable with white PBT insulators, nickel-plated shells, and a 4.2 ± 0.2 mm white PVC outer jacket. Cable is UL2725 rated with 28AWG x 1PR + 26AWG x 2C conductors, conductor resistance max 2 ohm, and insulation resistance min 10M ohm at DC300V. Length is 1830 ± 50 mm. Packaged one per polybag with label.

Datasheet Summary
Powered by GS/AI

USB 2.0 A Male to USB 2.0 B Male cable with white PBT insulators, nickel-plated shells, and a 4.2 ± 0.2 mm white PVC outer jacket. Cable is UL2725 rated with 28AWG x 1PR + 26AWG x 2C conductors, conductor resistance max 2 ohm, and insulation resistance min 10M ohm at DC300V. Length is 1830 ± 50 mm. Packaged one per polybag with label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length
3021062-06
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length 3021062-06
3021062-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: White Length: 6ft WCI Division

3021062-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: White
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1110-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1110-ND
USB Cables Q1110-ND
USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 A Plug-B Plug, 6Ft; Connector A Qualtek Electronics - 56AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 A Plug-B Plug, 6Ft; Connector A Qualtek Electronics
56AC9461
Usb Cord, 2.0 A Plug-B Plug, 6Ft; Connector A Qualtek Electronics 56AC9461
USB CORD, 2.0 A PLUG-B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CORD, 2.0 A PLUG-B PLUG, 6FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021062-06 Q1110-ND 56AC9461
Product Name USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length USB Cables Usb Cord, 2.0 A Plug-B Plug, 6Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Type C Male to USB 2.0 Type C Male, Black color, 30/34/26AWG, 1M Length - 3021091-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Power Cord; 36 in.; T-Type; UL Recognized, CSA Certified; 300 V; 7 A - 70111467 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Power, Line Cables and Extension Cords - 189-512014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details