Qualtek Electronics Corp. NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches 223082-01

Description
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches - 223082-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches
223082-01
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches 223082-01
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 72 inches

North American Power Cord
NEMA 1-15P Polarized to IEC 60320 C7 Polarized
Features:
Cordage: SPT-2, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 1-15P Polarized
Other End: IEC 60320 C7 Polarized
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 223082-01
Product Name NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Unlock Full Specs
to access all available technical data

Similar Products

CEI 23-50 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 380007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
NEMA 5-15P Hosptial Grade (Clear) to IEC 60320 C13 Right Angled (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 240003-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers