Qualtek Electronics Corp. 80IN T Type Style Fan Power Cord 07199-80

Description
80in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
80in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Molded fan cord female T connector rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, 2032mm ± 50mm length, and blunt cut termination. Compliant with UL and cUL standards and RoHS. Dimensions include 13.4 mm ± 0.3 mm width and 9.61 mm height.

Datasheet Summary
Powered by GS/AI

Molded fan cord female T connector rated for 10A at 125VAC and 5A at 250VAC, with SPT-1, 18/2, 105°C, 300V cordage, 2032mm ± 50mm length, and blunt cut termination. Compliant with UL and cUL standards and RoHS. Dimensions include 13.4 mm ± 0.3 mm width and 9.61 mm height.

Suppliers

Company
Product
Description
Supplier Links
80IN T Type Style Fan Power Cord - 07199-80 - Qualtek Electronics Corp.
Mentor, OH, United States
80IN T Type Style Fan Power Cord
07199-80
80IN T Type Style Fan Power Cord 07199-80
80in T Type Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

80in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - Q1036-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
Q1036-ND
Fan Cords Q1036-ND
"Fan Power Cord Fan Terminal Receptacle, T-Style 80.0"" (2.03m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle, T-Style 80.0"" (2.03m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07199-80 Q1036-ND
Product Name 80IN T Type Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 80 inch (2032 mm) 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 390004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details