Qualtek Electronics Corp. KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm 385007-01

Description
Korea Power Cord 385007-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 2500 mm
Request a Quote
Description
Korea Power Cord 385007-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 2500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with KS C8305 plug and ROJ 50mm stripped end, 2500 mm long, using H03VVH2-F cordage (2 x 0.75 mm²), rated for 250 VAC at 2.5 A and 70°C, with a black jacket, KTL approval, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

Power cord with KS C8305 plug and ROJ 50mm stripped end, 2500 mm long, using H03VVH2-F cordage (2 x 0.75 mm²), rated for 250 VAC at 2.5 A and 70°C, with a black jacket, KTL approval, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Mentor, OH, United States
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm
385007-01
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm 385007-01
Korea Power Cord 385007-01 KS C8305 to ROJ 50mm, Strip 5mm Features: Cordage: H03VVH2-F, 2 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 2.5A Jacket Color: Black Plug: KS C8305 Other End: ROJ 50mm, Strip 5mm Approvals: KTL Length: 2500 mm

Korea Power Cord
385007-01 KS C8305 to ROJ 50mm, Strip 5mm
Features:
Cordage: H03VVH2-F, 2 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 2.5A
Jacket Color: Black
Plug: KS C8305
Other End: ROJ 50mm, Strip 5mm
Approvals: KTL
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 385007-01
Product Name KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
Male End Type KS C8305
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 118 inches, Shielded - 312032-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
12IN 90° Style Fan Power Cord - 07190-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details