Rochester Electronics Embedded - Embedded - Microcontrollers - ADUC836BCPZ ADUC836BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911042-ADUC836BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 12.58MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: POR, PSM, PWM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911042-ADUC836BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 12.58MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: POR, PSM, PWM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC836BCPZ
911042-ADUC836BCPZ
Embedded - Embedded - Microcontrollers - ADUC836BCPZ 911042-ADUC836BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 911042-ADUC836BCPZ Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 12.58MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: POR, PSM, PWM, Temp Sensor, WDT Number of I/O: 34 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 7x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911042-ADUC836BCPZ
Series: MicroConverter® ADuC8xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 12.58MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8)
Core Processor: 8052
Speed: 12.58MHz
Package: Bulk
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: POR, PSM, PWM, Temp Sensor, WDT
Number of I/O: 34
Program Memory Size: 62KB (62K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 7x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ADUC836BCPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC836BCPZ
Embedded - Microcontrollers ADUC836BCPZ
IC MCU 8BIT 62KB FLASH 56LFCSP

IC MCU 8BIT 62KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911042-ADUC836BCPZ ADUC836BCPZ
Product Name Embedded - Embedded - Microcontrollers - ADUC836BCPZ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12.58 MHz
RAM 62 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details