Chengdu Filter Technology Co., Ltd. 2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF02P529K

Description
The HRT-HF0225S is a suspended stripline highpass filter. The pass The HRT-HF02P529K is a suspended stripline highpass filter. The pass band is 2.5-29GHz.lt has excellent rejection ≥50dBc@DC-1.85GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2.5-29 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.85GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote
Description
The HRT-HF0225S is a suspended stripline highpass filter. The pass The HRT-HF02P529K is a suspended stripline highpass filter. The pass band is 2.5-29GHz.lt has excellent rejection ≥50dBc@DC-1.85GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2.5-29 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.85GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-HF02P529K is a suspended stripline highpass filter designed for use in the 2.5 to 29 GHz frequency range with 2.92-Female connectors. It has a maximum insertion loss of 1.5 dB, a VSWR of 1.8:1 max, and provides at least 50 dB rejection from DC to 1.85 GHz. The filter handles 15 W continuous wave power, operates from -40°C to +70°C, and is housed in a black-painted aluminum case with dimensions of 24 mm × 18 mm × 10 mm.

Datasheet Summary
Powered by GS/AI

The HRT-HF02P529K is a suspended stripline highpass filter designed for use in the 2.5 to 29 GHz frequency range with 2.92-Female connectors. It has a maximum insertion loss of 1.5 dB, a VSWR of 1.8:1 max, and provides at least 50 dB rejection from DC to 1.85 GHz. The filter handles 15 W continuous wave power, operates from -40°C to +70°C, and is housed in a black-painted aluminum case with dimensions of 24 mm × 18 mm × 10 mm.

Suppliers

Company
Product
Description
Supplier Links
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
HRT-HF02P529K
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) HRT-HF02P529K
The HRT-HF0225S is a suspended stripline highpass filter. The pass The HRT-HF02P529K is a suspended stripline highpass filter. The pass band is 2.5-29GHz.lt has excellent rejection ≥50dBc@DC-1.85GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 2.5-29 GHz Insertion Loss : 1.5 dB max VSWR : 1.8:1 max Rejection : ≥50dBc@DC-1.85GHz Power : 15 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 24mm*18mm*10mm Finishing : Paint Black More highpass filters can be seen in the table below:

The HRT-HF0225S is a suspended stripline highpass filter. The pass The HRT-HF02P529K is a suspended stripline highpass filter. The pass band is 2.5-29GHz.lt has excellent rejection ≥50dBc@DC-1.85GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 2.5-29 GHz

Insertion Loss : 1.5 dB max

VSWR : 1.8:1 max

Rejection : ≥50dBc@DC-1.85GHz

Power : 15 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 24mm*18mm*10mm

Finishing : Paint Black

More highpass filters can be seen in the table below:

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-HF02P529K
Product Name 2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW)
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details