Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
KNOWLES
B098QC5S -- RF FILTERS
Knowles
RF Filters
B098QC5S
Description
10.0GHZ SMD BANDPASS FILTER
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
10.0GHZ SMD BANDPASS FILTER
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
1761-B098QC5S-ND
RF Filters
1761-B098QC5S-ND
10.0GHZ SMD BANDPASS FILTER
10.0GHZ SMD BANDPASS FILTER
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
1761-B098QC5S-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
10000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Knowles
RF Filters
B016MD6S
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
1575 MHz
View Details
2
suppliers
Anatech Electronics, Inc.
5320 MHz Cavity Band Pass Filter
AB5320B1277
Specs
Filter Type
Bandpass
Fc
5320 MHz
Bandwidth
60000 kHz
View Details
UIY Inc.
15250 to 15750MHz – Band Pass Filter
UIYBPF9033A
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Bandwidth
1.53E7 to 1.58E7 kHz
Insertion Loss
0.8000 dB
View Details
Smiths Interconnect, a Molex company
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch
Specs
Filter Type
Bandpass; Low Pass
View Details