Interpower Italian socket in Clear NEMA 12/4, IP65 Housing 88052150

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Oskaloosa, IA, United States
Italian socket in Clear NEMA 12/4, IP65 Housing
88052150
Italian socket in Clear NEMA 12/4, IP65 Housing 88052150
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23 Plug/Socket Standard: CEI-23-16/VII Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -10ºC to 60ºC

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23

Plug/Socket Standard: CEI-23-16/VII

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Aluminum cast frame

CE Marking: no

REMARKS: UV Rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052150
Product Name Italian socket in Clear NEMA 12/4, IP65 Housing
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
Country Selection Italy
Standards / Certifications RoHS; CEI-23-16/VII
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
20A/250V North American Screw Mount Receptacle - 88291100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details