TE Connectivity Power Entry Modules 1-6609107-2

Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 1-6609107-2 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
1-6609107-2
Power Entry Modules 1-6609107-2
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : No Switch Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : None
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Dual

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Selection : Dual AC (Series/Parallel)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : No Switch
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 1-6609107-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1-6609107-2
AC Power Entry Modules 1-6609107-2
C1039

C1039

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 1-6609107-2 1-6609107-2
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609107-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 2-6609960-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
2 suppliers
AC Power Entry Modules - 2-6609942-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details