Quail Electronics CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.144

Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.144 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.144 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords - 8554.144 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
8554.144
CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords 8554.144
Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector. These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8554.144 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8554 series features the standard, 3 prong, Italian Plug (CEI 23-16) with the IEC-60320-C19 Connector.
  • These Italian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Italian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8554.144 is an Italian power cord that carries the IMQ approval and is rated at 16A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8554.144
Product Name CEI 23-16 ITALIAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type CEI 23-16/7
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 144 inches - 412010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details