SCHURTER Inc VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black 3-101-795

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-101-795 is an EU power cord with an IEC C17 connector, V-Lock interlocking system, and a black H05VV-F2G1 cable with 2 x 1.0 mm² conductors, 3.0 m in length. It is rated for 10 A at 250 VAC, 50 Hz, with a pin temperature limit of 70 °C and operates between -25 °C and 70 °C. The cord meets IEC 60320-1 for appliance couplers and IEC 61140 for protection class II, with dielectric strength over 2 kVDC between L-N. The housing is made of PVC, the front side offers IP20 protection, and the cord includes a molded terminal. It complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. The product is packaged in units of 50 pieces.

Datasheet Summary
Powered by GS/AI

The 3-101-795 is an EU power cord with an IEC C17 connector, V-Lock interlocking system, and a black H05VV-F2G1 cable with 2 x 1.0 mm² conductors, 3.0 m in length. It is rated for 10 A at 250 VAC, 50 Hz, with a pin temperature limit of 70 °C and operates between -25 °C and 70 °C. The cord meets IEC 60320-1 for appliance couplers and IEC 61140 for protection class II, with dielectric strength over 2 kVDC between L-N. The housing is made of PVC, the front side offers IP20 protection, and the cord includes a molded terminal. It complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. The product is packaged in units of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black
3-101-795
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black 3-101-795
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-101-795
Product Name VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power cord with IEC connector C17, V-Lock, straight - VAC17KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black or white

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2081 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details